Weidmuller Headers, Plugs and Sockets 8000072503

Description
TERM BLOCK HDR 3POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 3POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-8000072503-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-8000072503-ND
Headers, Plugs and Sockets 281-8000072503-ND
TERM BLOCK HDR 3POS 5MM

TERM BLOCK HDR 3POS 5MM

Buy Now Datasheet
Wire Housings & Plugs - 2410440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2410440
Wire Housings & Plugs 2410440
PCB plug-in connector, (raccordement sur

PCB plug-in connector, (raccordement sur

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-8000072503-ND 2410440
Product Name Headers, Plugs and Sockets Wire Housings & Plugs
Connector Type Header Connector
Mounting Through Hole
Current Rating 26.8 amps
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99350-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-172LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers