TE Connectivity Automotive Headers 7-967288-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 134 Number of Rows : 4 Number of Sections : 5 Number of Signal Positions : 116 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 3 MM  [.12 INCH , .025 INCH ] Dimensions Connector Length : 141 MM  [5.551 INCH ] Connector Width : 34.6 MM  [1.362 INCH ] Profile Height from PCB : 25.5 MM  [1.004 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM , 2.54 MM  [.197 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 968307, 114-18066-019 Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 134 Number of Rows : 4 Number of Sections : 5 Number of Signal Positions : 116 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 3 MM  [.12 INCH , .025 INCH ] Dimensions Connector Length : 141 MM  [5.551 INCH ] Connector Width : 34.6 MM  [1.362 INCH ] Profile Height from PCB : 25.5 MM  [1.004 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM , 2.54 MM  [.197 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 968307, 114-18066-019 Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 7-967288-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
7-967288-1
Automotive Headers 7-967288-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 134 Number of Rows : 4 Number of Sections : 5 Number of Signal Positions : 116 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 3 MM  [.12 INCH , .025 INCH ] Dimensions Connector Length : 141 MM  [5.551 INCH ] Connector Width : 34.6 MM  [1.362 INCH ] Profile Height from PCB : 25.5 MM  [1.004 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM , 2.54 MM  [.197 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 968307, 114-18066-019 Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 134
  • Number of Rows : 4
  • Number of Sections : 5
  • Number of Signal Positions : 116
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ]
  • Mating Tab Width : .63 MM , 3 MM  [.12 INCH , .025 INCH ]

Dimensions


  • Connector Length : 141 MM  [5.551 INCH ]
  • Connector Width : 34.6 MM  [1.362 INCH ]
  • Profile Height from PCB : 25.5 MM  [1.004 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 5 MM , 2.54 MM  [.197 INCH , .1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 968307, 114-18066-019

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Headers, Male Pins - A123185-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123185-ND
Headers, Male Pins A123185-ND
Connector Header Through Hole, Right Angle 134 (9 + 24 + 52 + 40 + 9) position

Connector Header Through Hole, Right Angle 134 (9 + 24 + 52 + 40 + 9) position

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
316-7-967288-1
Through-Hole Electronic Connector 316-7-967288-1
134 Pos Rectangular Connector, Power, Gold Tab, Right Angle, Through Hole Product overview: 7-967288-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-967288-1 can be used for catalog matching and distributor lookup.

134 Pos Rectangular Connector, Power, Gold Tab, Right Angle, Through Hole Product overview: 7-967288-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-967288-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, Plug, R/a, 134Pos, Pcb; Product Range Amp - Te Connectivity - 01Y1139 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, R/a, 134Pos, Pcb; Product Range Amp - Te Connectivity
01Y1139
Automotive Conn, Plug, R/a, 134Pos, Pcb; Product Range Amp - Te Connectivity 01Y1139
AUTOMOTIVE CONN, PLUG, R/A, 134POS, PCB; Product Range:Micro Quadlok Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:134Contacts ; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, R/A, 134POS, PCB; Product Range:Micro Quadlok Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:134Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Conn, R/a Hdr 134Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH4294 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr 134Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH4294
Automotive Conn, R/a Hdr 134Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH4294
AUTOMOTIVE CONN, R/A HDR 134POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR 134POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7-967288-1 A123185-ND 316-7-967288-1 01Y1139 70AH4294
Product Name Automotive Headers Headers, Male Pins Through-Hole Electronic Connector Automotive Conn, Plug, R/a, 134Pos, Pcb; Product Range Amp - Te Connectivity Automotive Conn, R/a Hdr 134Pos, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data