EDAC, Inc. D-Sub Connector Assemblies 637-M15-230-BN2

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-M15-230-BN2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-M15-230-BN2-ND
D-Sub Connector Assemblies 151-637-M15-230-BN2-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Edac - 31AK9032 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Edac
31AK9032
Hd D Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Edac 31AK9032
HD D SUB CONN, PLUG, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:637M Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D SUB CONN, PLUG, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:637M Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-637-M15-230-BN2-ND 31AK9032
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79049-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10300403AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers