DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1140
1150
1160
1170
1180
1190
1198
1199
1200
1201
1202
1203
1204
1205
1206
1207
1208
1209
1210
1220
1230
1240
1250
1260
1270
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".012"" DIAMETER NAIL HEAD PIN" | |
| "0.248"" (6.30mm) Quick Connect Male Solder Connector Non-Mating End Insulated" | |
| "10 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "12 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "12 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "2 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "2 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "20 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "22 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "3 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "3 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "32 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "34 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "3M(TM) BOARDMOUNT SOCKET .050"" (" | |
| "4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "5 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "5 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "6 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "60 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "7 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "8 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "9 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "Connector Header Surface Mount 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.012"" (0.30mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.017"" (0.43mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.036"" (0.91mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.049"" (1.24mm) Square" | |
| "PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.020"" (0.51mm) Dia" | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 10 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 10 Position Spring Piston Connector Surface Mount, Right Angle | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Circular Connector Receptacle, Male Pins Solder | |
| 2 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 2 POSITION SPRING PISTON CONNECT | |
| 2 Position Spring Piston Connector Surface Mount, Right Angle | |
| 26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle | |
| 28 Position Spring Piston Connector Through Hole, Right Angle | |
| 28 Position Spring Piston Connector Through Hole | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 3 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 3 POSITION SPRING PISTON CONNECT | |
| 3 Position Spring Piston Connector Surface Mount, Right Angle | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder | |
| 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle | |
| 36 Position SAS, Mini Receptacle Connector Solder Surface Mount | |
| 36 Position SAS, Mini Receptacle Connector Solder Through Hole | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 4 POSITION SPRING PISTON CONNECT | |
| 4 Position Spring Piston Connector Surface Mount, Right Angle | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 5 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 5 POSITION SPRING PISTON CONNECT | |
| 5 Position Spring Piston Connector Surface Mount, Right Angle | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 6 POSITION SPRING PISTON CONNECT | |
| 6 Position Spring Piston Connector Surface Mount, Right Angle | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 7 POSITION SPRING PISTON CONNECT | |
| 7 Position Spring Piston Connector Surface Mount, Right Angle | |
| 72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole, Right Angle | |
| 72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Solder Surface Mount | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 8 Position Spring Piston Connector Surface Mount, Right Angle | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Spring Mating Target Connector Surface Mount, Right Angle | |
| 9 Position Spring Piston Connector Surface Mount, Right Angle | |
| Coaxial Switch - 4.30mm Plug Dia Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| CONN D-SUB HD PLUG 15POS R/A | |
| CONN DIN HDR 15POS | |
| CONN DIN HDR 20POS | |
| CONN DIN HDR 31POS | |
| CONN DIN HDR 32POS | |
| CONN DIN HDR 64POS | |
| CONN DIN RCPT 15POS | |
| CONN DIN RCPT 31POS | |
| CONN RCPT FMALE 10POS GOLD SLDR | |
| CONN RCPT FMALE 2POS GOLD SOLDER | |
| CONN RCPT FMALE 3POS GOLD SOLDER | |
| CONN RCPT FMALE 4POS GOLD SOLDER | |
| CONN RCPT FMALE 5POS GOLD SOLDER | |
| CONN RCPT FMALE 6POS GOLD SOLDER | |
| CONN RCPT FMALE 7POS GOLD SOLDER | |
| CONN RCPT FMALE 8POS GOLD SOLDER | |
| CONN RCPT FMALE 9POS GOLD SOLDER | |
| CONN RCPT MALE 3POS GOLD SOLDER | |
| CONN RCPT MALE 4POS GOLD SOLDER | |
| Connector Header Through Hole, Right Angle 1 position | |
| Connector | |
| CONTACT SPRING LOADED T/H GOLD | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole, Solder Cup | |
| Contact Spring Through Hole | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 | |
| Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| NAIL HEAD PIN | |
| NSC4-08PB-G02 PLUG(BLACK) -35MM2 | |
| NSC4-08PG-G02 PLUG(ORANGE) -35MM | |
| NSC4-08RB-GB04 PANEL MOUNT(BLACK | |
| NSC4-08RG-GB04 PANEL MOUNT(ORANG | |
| Position Circular Connector | |
| Position SAS, Mini Cage Connector Solder Through Hole, Right Angle | |
| SLC CONNECTOR CLIP DESIGN, RIGHT | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Tab | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA PCB END LAUNCH STRAIGHT JACK | |
| SMA PCB THROUGH HOLE RIGHT ANGLE | |
| SMA RIGHT ANGLE BULKHEAD MOUNT P | |
| SMA RIGHT ANGLE PCB THROUGH HOLE | |
| SMA STRAIGHT PCB END LAUNCH JACK | |
| SMA STRAIGHT PCB THROUGH HOLE JA | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 75Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB STRAIGHT JACK PCB SURFACE MO | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SPRING PIN CLIP DESIGN | |
| TAB HEADER 2.8 X 0.8 MM 21 POS | |
| USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle | |
| USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount | |
| USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount |
| << Prev | Next >> |