"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M Polarized Boardmount Socket, 9100 Se
WTB CONN, RCPT, 40POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
CONN RCPT 40POS 0.1 GOLD PCB
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9140-4500PL-ND | 9140-4500PL | 30M2929 | 9140-4500PL |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Wtb Conn, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |