Connectors
80 MODII HDR DRST B/A .100CL LF
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
AMPMODU Breakaway Header, 80 Position, Dual Row, .100 X .100 Centerline
BTB CONN, HEADER, 80POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-146257-0 | 9-146257-0 | A34977-40-ND | 70042481 | 77AC1988 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | AMPMODU Breakaway Header, 80 Position, Dual Row, .100 X .100 Centerline | Btb Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector | ||
| Mounting | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps |