"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.125 in.; 3 A
BTB CONNECTOR, 40POS, HEADER, 1ROW; Connector Systems:Board-to-Boa
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34259-40-ND | 70042459 | 01Y2321 |
| Product Name | Headers, Male Pins | Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.125 in.; 3 A | Btb Connector, 40Pos, Header, 1Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |