"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.125 in.
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34270-40-ND | 70042484 | 68K0769 |
| Product Name | Headers, Male Pins | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.125 in. | Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |