DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1202
1203
1204
1205
1206
1207
1208
1209
1210
1211
1212
1213
1214
1220
1230
1240
1250
1260
1270
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "3 (Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "3M(TM) BOARDMOUNT SOCKET .050"" (" | |
| "40 Position Header, Breakaway Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "6 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.250"" (6.35mm)" | |
| "6, 8, 10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 29 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 31 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 33 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 35 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 40 position 0.059"" (1.50mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.295"" (7.50mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.036"" (0.91mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.059"" (1.50mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.083"" (2.11mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.083"" (2.11mm) Dia" | |
| "PCIE5,2.76TAB,S-TAI L,164,30"",F-M" | |
| 1-PORT MATENET HDR ASSY 90DEG, Z | |
| 11 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 15 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 15 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 184 (178 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 20 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 25 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 259 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Gold | |
| 288 Position DIMM DDR4 SDRAM Socket Surface Mount | |
| 2P MRPK CONN _BK/RD | |
| 2POS,PIN CSS SIZE 20,HDR ASSY,18 | |
| 31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 315 (309 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 384 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 393 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 3M PIN STRIP HEADER (.295 IN MAT | |
| 3M PIN STRIP HEADER, 929 SERIES, | |
| 4 PORT H-AMTD FAKRA MALE RIGHT A | |
| 40 Position Header Connector Through Hole, Right Angle | |
| 41 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 4P, RAST 5 TAB HEADER, THV | |
| 51 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 5P,RAST 2.5 TAB HEADER,EX- LOCKI | |
| 5PORT MATENET HDR ASSY 90DEG | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 68 Position Card Connector PCMCIA Through Hole, Right Angle Gold | |
| 68, 68 Position Card Connector PCMCIA - Type I, II, III Through Hole, Right Angle Gold | |
| 69 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 69 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 8P, 1.27MM PSI FLASH SOCKET, SMT | |
| 9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 91_SMP-50-0-L1/111_N E | |
| 9228 NAIL HEAD PIN | |
| AFI Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| AFI Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| AFI Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| AFI Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| CONAN CONN HDR | |
| CONAN CONN RCPT | |
| CONAN CONNECTOR ASSEMBLY | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole, Right Angle 1 position | |
| EFI, HD Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| EFI, HD Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| EFI, HD Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| EFI, HD Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| EP2.5 HDR 10P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 10P VERT W/O BOSS,GREE | |
| EP2.5 HDR 11P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 11P VERT W/O BOSS,GREE | |
| EP2.5 HDR 12P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 12P VERT W/O BOSS,GREE | |
| EP2.5 HDR 13P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 13P VERT W/O BOSS,GREE | |
| EP2.5 HDR 14P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 14P VERT W/O BOSS,GREE | |
| EP2.5 HDR 15P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 15P VERT W/O BOSS,GREE | |
| EP2.5 HDR 16P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 16P VERT W/O BOSS,GREE | |
| EP2.5 HDR 17P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 17P VERT W/O BOSS,GREE | |
| EP2.5 HDR 18P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 18P VERT W/O BOSS,GREE | |
| EP2.5 HDR 19P VERT BOSS,GREEN,UL | |
| EP2.5 HDR 19P VERT W/O BOSS,GREE | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Surface Mount, Right Angle; Through Hole | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle | |
| HDSENET 1+2 HDR ASSY C, 180DEG, | |
| HEADER ASSY, 20POS, VT, KEYA, SG | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder | |
| MINI CT SGL DIP H 3P NAT SHORT T | |
| MINI FAKRA MALE CONN R/A | |
| Rectangular Connectors - Housings | |
| SCL 1.0 RCPT DR VT 082 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 090 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 092 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 094 SMT G3 TR | |
| SGI 1.5 HDR, 10P, VT, KEY A, YEL | |
| SMPM Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM STRAIGHT PCB FULL DETENT JA | |
| SMPM STRAIGHT PCB SMOOTH BORE JA | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle |
| << Prev | Next >> |