TE Connectivity Headers, Male Pins 9-146261-0

Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34268-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34268-40-ND
Headers, Male Pins A34268-40-ND
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors - 9-146261-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
9-146261-0
Connectors 9-146261-0
80 MODII HDR DRST B/A .100CL LF

80 MODII HDR DRST B/A .100CL LF

Buy Now
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity - 16M3460 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity
16M3460
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity 16M3460
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site
80 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity - 77AC1989 - Newark, An Avnet Company
Chicago, IL, United States
80 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity
77AC1989
80 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity 77AC1989
80 MODII HDR DRST B/A .100CL LF

80 MODII HDR DRST B/A .100CL LF

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34268-40-ND 9-146261-0 16M3460 77AC1989
Product Name Headers, Male Pins Connectors Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity 80 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10206002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details