"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:80CONTACTS;
AMPMODU Breakaway Header, 80 Position, Dual Row, .100 CL, Vertical Mount
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34269-40-ND | 87K2250 | 29AC1754 | 70042482 |
| Product Name | Headers, Male Pins | Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity | Board-Board Connector, Header, 80 Position, 2Row; Pitch Spacing Amp - Te Connectivity | AMPMODU Breakaway Header, 80 Position, Dual Row, .100 CL, Vertical Mount |
| Connector Type | Header Connector | Board to Board Connector | ||
| Mounting | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps |