40 MODII HDR SRST B/A .100CL
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 40POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
Header; Breakaway; 0.100 in.; PC Board;Single; 40; 0.025 in.; 0.12 in.; 3 A
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-146278-0 | A34256-40-ND | 01Y2325 | 70042458 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Connector, Header, 40Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Header; Breakaway; 0.100 in.; PC Board;Single; 40; 0.025 in.; 0.12 in.; 3 A |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps |