40 MODII HDR SRST B/A .100CL
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Header; Breakaway; 0.100 in.; PC Board;Single; 40; 0.025 in.; 0.12 in.; 3 A
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa
9-146280-0 ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-146280-0 | A32701-40-ND | 70042453 | 41P0161 | 38AH4948 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Header; Breakaway; 0.100 in.; PC Board;Single; 40; 0.025 in.; 0.12 in.; 3 A | Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity | 9-146280-0 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector | ||
| Mounting | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps |