TE Connectivity Headers, Male Pins 9-146254-0

Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34976-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34976-40-ND
Headers, Male Pins A34976-40-ND
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

Buy Now Datasheet
9-146254-0 Rohs Compliant Amp - Te Connectivity - 84AC4055 - Newark, An Avnet Company
Chicago, IL, United States
9-146254-0 Rohs Compliant Amp - Te Connectivity
84AC4055
9-146254-0 Rohs Compliant Amp - Te Connectivity 84AC4055
9-146254-0 ROHS COMPLIANT: YES

9-146254-0 ROHS COMPLIANT: YES

Supplier's Site
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity - 77AC1986 - Newark, An Avnet Company
Chicago, IL, United States
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
77AC1986
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity 77AC1986
80 MODII HDR DRST B/A .100CL

80 MODII HDR DRST B/A .100CL

Supplier's Site
Connector, Board To Board, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity - 16M4087 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board To Board, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity
16M4087
Connector, Board To Board, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity 16M4087
CONNECTOR, BOARD TO BOARD, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, BOARD TO BOARD, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.12 in. - 70042483 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.12 in.
70042483
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.12 in. 70042483
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.12 in.

Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.12 in.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34976-40-ND 84AC4055 16M4087 70042483
Product Name Headers, Male Pins 9-146254-0 Rohs Compliant Amp - Te Connectivity Connector, Board To Board, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.12 in.
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A3205-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
4 suppliers
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details