DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 40 50 53 54 55 56 57 58 59 60 61 62 63 64 65 69
Product Name Notes
".050"" LP ARRAY HIGH-SPEED HIGH-"
".050"" LP ARRAY HIGH-SPEED HIGH-D"
".156"" FLEX STACK, POWER FLEXIBLE"
"11 Position Header Spacer Connector 0.156"" (3.96mm) Tin Through Hole"
"12 Position Header Spacer Connector 0.156"" (3.96mm) Tin Through Hole"
"18 Position Header Spacer Connector 0.156"" (3.96mm) Tin Through Hole"
"20 Position Header Spacer Connector 0.156"" (3.96mm) Tin Through Hole"
.5MM DOUBLE ROW SOCKET ASSEMBLY
.8MM HERMAPHRODITIC HORIZONTAL F
0.50 MM RAZOR BEAM HIGH-SPEED H
0.50 MM RAZOR BEAM HIGH-SPEED HE
0.635 MM RAZOR BEAM HIGH-SPEED H
10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold
10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold
100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold
120 Position Connector Array, Female Sockets Surface Mount Gold
120 Position Connector Array, Male Pins Surface Mount Gold
120 Position Connector Plug, Outer Shroud Contacts Through Hole, Right Angle Gold
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold
140 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
16 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
160 Position Connector Array, Female Sockets Surface Mount Gold
160 Position Connector Array, Male Pins Surface Mount Gold
160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
180 Position Connector Array, Female Sockets Surface Mount Gold
180 Position Connector Array, Male Pins Surface Mount Gold
180 Position Connector Plug, Outer Shroud Contacts Through Hole, Right Angle Gold
180 Position Connector Receptacle, Center Strip Contacts Through Hole Gold
20 Position Connector Plug, Center Strip Contacts Surface Mount Gold
20 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold
24 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
240 Position Connector Array, Female Sockets Surface Mount Gold
240 Position Connector Array, Male Pins Surface Mount Gold
30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Center Strip Contacts Surface Mount Gold
30 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold
30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold
320 Position Connector Array, Female Sockets Surface Mount Gold
320 Position Connector Array, Male Pins Surface Mount Gold
4 (2 + 2 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
4 (2 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold
40 Position Connector Array, Female Sockets Surface Mount Gold
40 Position Connector Array, Male Pins Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold
50 Position Connector Plug, Center Strip Contacts Surface Mount Gold
50 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold
50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold
70 Position Connector Plug, Center Strip Contacts Surface Mount Gold
70 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
70 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Array, Female Sockets Surface Mount Gold
80 Position Connector Array, Male Pins Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold
80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold
CONN 0.8MM PITCH, 40 POS, RECEPT
CONN 0.8MM PITCH, 40 POS, STR RE
CONN 0.8MM PITCH, 60 POS, PLUG
CONN 0.8MM PITCH, SMT, 50 POS
CONN ARRAY PLUG 120POS SMD GOLD
CONN ARRAY PLUG 320POS SMD GOLD
CONN ARRAY RCPT 120POS SMD GOLD
CONN ARRAY RCPT 320POS SMD GOLD
CONN RCPT 60POS SMD GOLD
CONN SELF-MATE 100P R/A SMD GOLD
CONN SELF-MATE 100POS SMD GOLD
CONN SELF-MATE 20POS SMD GOLD
CONN SELF-MATE 80POS SMD GOLD

<< Prev Next >>