200 Position Connector Receptacle, Non-Gendered Surface Mount Gold
Board to Board & Mezzanine Connectors 200P RECPT SMT MOUNTING SIDE Product overview: IT3M-200S-BGA(37) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-IT3M-200S-BGA(3
CONN RCPT 200POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H11788-ND | 2027-IT3M-200S-BGA(37) | IT3M-200S-BGA(37) |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||
| Connector Type | Receptacle, Non-Gendered | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | ||
| Contact Pitch | 1.75 mm (0.0690 inch) |