DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55 56 57 58 59 60 61 69
Product Name Notes
".200"" POWER BOARD STACKER"
"10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount"
"10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"10 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount"
"10 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"2 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount"
"2 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount"
"2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"3 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount"
"3 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"3 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount"
"3 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"3 Position Header Spacer Connector 0.200"" (5.08mm) Tin Through Hole"
"4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount"
"4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount"
"4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"5 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount"
"5 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount"
"5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount"
"6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount"
"6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"8 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount"
"8 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"8 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount"
"8 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
1 Position Header Spacer Connector Gold Through Hole
1 Position Header Spacer Connector Tin Through Hole
2 Position Header Spacer Connector Gold Through Hole
2 Position Header Spacer Connector Tin Through Hole
3 Position Header Spacer Connector Gold Through Hole
HIGH TEMPERATURE FLEXIBLE BOARD

<< Prev Next >>