DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| ".050"" SEARAY HIGH-SPEED HIGH-DEN" | |
| 0.50 MM BASIC BLADE & BEAM TERMI | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 100 Position Connector High Density Array, Female Surface Mount Gold | |
| 114 Position Connector High Density Array, Female Surface Mount Gold | |
| 120 Position Connector High Density Array, Female Surface Mount Gold | |
| 120 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 150 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 150 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 150 Position Connector High Density Array, Female Surface Mount Gold | |
| 160 Position Connector High Density Array, Female Surface Mount Gold | |
| 160 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 180 Position Connector High Density Array, Female Surface Mount Gold | |
| 180 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 200 Position Connector High Density Array, Female Surface Mount Gold | |
| 200 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 240 Position Connector High Density Array, Female Surface Mount Gold | |
| 240 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 300 Position Connector High Density Array, Female Surface Mount Gold | |
| 300 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 320 Position Connector High Density Array, Female Surface Mount Gold | |
| 320 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 40 Position Connector High Density Array, Female Surface Mount Gold | |
| 400 Position Connector High Density Array, Female Surface Mount Gold | |
| 400 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 560 Position Connector High Density Array, Female Surface Mount Gold | |
| 80 Position Connector High Density Array, Female Surface Mount Gold | |
| 80 Position Connector High Density Array, Female Surface Mount, Right Angle Gold | |
| 96 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| CONN HD ARRAY RCPT 120P R/A SMD | |
| CONN HD ARRAY RCPT 120P SMD GOLD | |
| CONN HD ARRAY RCPT 160P R/A SMD | |
| CONN HD ARRAY RCPT 160P SMD GOLD | |
| CONN HD ARRAY RCPT 180P SMD GOLD | |
| CONN HD ARRAY RCPT 200P SMD GOLD | |
| CONN HD ARRAY RCPT 240P R/A SMD | |
| CONN HD ARRAY RCPT 240P SMD GOLD | |
| CONN HD ARRAY RCPT 300P SMD GOLD | |
| CONN HD ARRAY RCPT 320P R/A SMD | |
| CONN HD ARRAY RCPT 400P R/A SMD | |
| CONN HD ARRAY RCPT 400P SMD GOLD | |
| CONN HD ARRAY RCPT 40P SMD GOLD | |
| CONN HD ARRAY RCPT 80POS R/A SMD | |
| Position Connector |
| << Prev | Next >> |