DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 40 50 58 59 60 61 62 63 64 65 66 67 68 69
Product Name Notes
".050"" SEARAY HIGH-SPEED HIGH-DEN"
".050"" SEARAY HIGH-SPEED OPEN-PIN"
0.80 MM SEARAY HIGH-SPEED HIGH-D
100 Position Connector High Density Array, Female Surface Mount Gold
100 Position Connector High Density Array, Male Surface Mount Gold
114 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Female Surface Mount Gold
120 Position Connector High Density Array, Female Through Hole Gold
120 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
150 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Female Surface Mount Gold
160 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
160 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
160 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
180 Position Connector High Density Array, Female Surface Mount Gold
180 Position Connector High Density Array, Female Through Hole Gold
200 Position Connector High Density Array, Female Surface Mount Gold
200 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
200 Position Connector High Density Array, Male Surface Mount Gold
200 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
240 Position Connector High Density Array, Female Surface Mount Gold
240 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
240 Position Connector High Density Array, Female Through Hole Gold
250 Position Connector High Density Array, Female Surface Mount Gold
300 Position Connector High Density Array, Female Surface Mount Gold
300 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
300 Position Connector High Density Array, Female Through Hole Gold
300 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
320 Position Connector High Density Array, Female Surface Mount Gold
320 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
40 Position Connector High Density Array, Female Surface Mount Gold
40 Position Connector High Density Array, Female Through Hole Gold
40 Position Connector High Density Array, Male Surface Mount Gold
400 Position Connector High Density Array, Female Surface Mount Gold
400 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
400 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
500 Position Connector High Density Array, Female Surface Mount Gold
500 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
500 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
60 Position Connector High Density Array, Female Surface Mount Gold
60 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Female Surface Mount Gold
80 Position Connector High Density Array, Female Through Hole Gold
80 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
CONN HD ARRAY PLUG 100P SMD GOLD
CONN HD ARRAY PLUG 150P SMD GOLD
CONN HD ARRAY PLUG 160P SMD GOLD
CONN HD ARRAY PLUG 40P SMD GOLD
CONN HD ARRAY PLUG 80P SMD GOLD
CONN HD ARRAY RCPT .8MM 10X30POS
CONN HD ARRAY RCPT .8MM 10X40POS
CONN HD ARRAY RCPT 0.8MM 4X10POS
CONN HD ARRAY RCPT 0.8MM 4X20POS
CONN HD ARRAY RCPT 0.8MM 4X30POS
CONN HD ARRAY RCPT 0.8MM 4X40POS
CONN HD ARRAY RCPT 0.8MM 6X30POS
CONN HD ARRAY RCPT 0.8MM 6X40POS
CONN HD ARRAY RCPT 0.8MM 6X50POS
CONN HD ARRAY RCPT 0.8MM 8X10POS
CONN HD ARRAY RCPT 0.8MM 8X20POS
CONN HD ARRAY RCPT 0.8MM 8X30POS
CONN HD ARRAY RCPT 0.8MM 8X40POS
CONN HD ARRAY RCPT 160P SMD GOLD
CONN HD ARRAY RCPT 200P SMD GOLD
CONN HD ARRAY RCPT 300P R/A SMD
CONN HD ARRAY RCPT 300P SMD GOLD
CONN HD ARRAY RCPT 320P R/A SMD
CONN HD ARRAY RCPT 400P R/A SMD
CONN HD ARRAY RCPT 400P SMD GOLD
CONN HD ARRAY RCPT 500P R/A SMD
CONN HD ARRAY RCPT 500P SMD GOLD
CONN HD ARRAY RCPT 80P SMD GOLD
Position Connector High Density Array, Female

<< Prev Next >>