DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| ".050"" SEARAY HIGH-SPEED HIGH-DEN" | |
| 100 Position Connector High Density Array, Male Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 150 Position Connector High Density Array, Male Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 180 Position Connector High Density Array, Male Surface Mount Gold | |
| 180 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 200 Position Connector High Density Array, Male Surface Mount Gold | |
| 200 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 240 Position Connector High Density Array, Male Surface Mount Gold | |
| 240 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 250 Position Connector High Density Array, Male Surface Mount Gold | |
| 300 Position Connector High Density Array, Male Surface Mount Gold | |
| 300 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 320 Position Connector High Density Array, Male Surface Mount Gold | |
| 320 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 400 Position Connector High Density Array, Male Surface Mount Gold | |
| 400 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 500 Position Connector High Density Array, Male Surface Mount Gold | |
| 500 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 560 Position Connector High Density Array, Male Surface Mount Gold | |
| CONN HD ARRAY PLUG 120P SMD GOLD | |
| CONN HD ARRAY PLUG 160P SMD GOLD | |
| CONN HD ARRAY PLUG 180P R/A SMD | |
| CONN HD ARRAY PLUG 180P SMD GOLD | |
| CONN HD ARRAY PLUG 200P SMD GOLD | |
| CONN HD ARRAY PLUG 240P SMD GOLD | |
| CONN HD ARRAY PLUG 300P R/A SMD | |
| CONN HD ARRAY PLUG 300P SMD GOLD | |
| CONN HD ARRAY PLUG 320P SMD GOLD | |
| CONN HD ARRAY PLUG 500P SMD GOLD |
| << Prev | Next >> |