DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| .635MM DOUBLE ROW SHIELDED TERMI | |
| .8MM Q RATE SOCKET WITH EDGE RAT | |
| .8MM Q RATE TERMINAL WITH EDGE R | |
| 0.50 MM Q STRIP HIGH-SPEED GROUN | |
| 0.80 MM Q STRIP HIGH-SPEED GROUN | |
| 104 (96 + 8 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 104 Position Connector Array, Female Sockets Surface Mount Gold | |
| 104 Position Connector Array, Female Sockets Surface Mount, Right Angle Gold | |
| 104 Position Connector Array, Male Pins Surface Mount Gold | |
| 104 Position Connector Array, Male Pins Surface Mount, Right Angle Gold | |
| 104 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 104 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 104 Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 104 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 106 (104 + 2 RF Jacks) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 108 (104 + 4 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 108 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 112 (104 + 8 Power) Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 112 (104 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 112 (104 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 112 (104 + 8 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 112 (96 + 16 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 120 (104 + 16 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 128 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 128 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 156 Position Connector Array, Female Sockets Surface Mount Gold | |
| 156 Position Connector Array, Female Sockets Surface Mount, Right Angle Gold | |
| 156 Position Connector Array, Male Pins Surface Mount Gold | |
| 156 Position Connector Array, Male Pins Surface Mount, Right Angle Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 156 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 160 (156 + 4 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 160 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 164 (156 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 164 (156 + 8 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 208 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 208 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 208 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 208 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 28 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 32 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 32 Position Connector Differential Pair Array, Male Surface Mount, Through Hole Gold | |
| 32 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 36 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 36 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 40 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 40 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 52 Position Connector Array, Female Sockets Surface Mount Gold | |
| 52 Position Connector Array, Female Sockets Surface Mount, Right Angle Gold | |
| 52 Position Connector Array, Male Pins Surface Mount Gold | |
| 52 Position Connector Array, Male Pins Surface Mount, Right Angle Gold | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 56 (52 + 4 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 56 (52 + 4 RF Jacks) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 56 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 60 (52 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 60 (52 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 64 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 64 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 68 (52 + 16 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 72 (64 + 8 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 72 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 72 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 80 (64 + 16 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 80 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 80 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 84 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 96 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 96 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 96 Position Connector Differential Pair Array, Male Surface Mount, Right Angle; Through Hole Gold | |
| CONN DIFF ARRAY PLG 64P SMD GOLD | |
| CONN DIFF ARRAY RCP 56P SMD GOLD | |
| CONN HDR 104POS R/A GOLD | |
| CONN HDR 52POS SMD GOLD | |
| CONN RCPT 60POS SMD GOLD |
| << Prev | Next >> |