DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 40 50 56 57 58 59 60 61 62 63 64 65 66 67 68 69
Product Name Notes
0.50 MM Q STRIP HIGH-SPEED GROUN
100 Position Connector Socket, Center Strip Contacts Surface Mount Gold
100 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold
120 Position Connector Differential Pair Array, Male Surface Mount Gold
120 Position Connector Differential Pair Array, Male Surface Mount, Right Angle Gold
120 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
150 Position Connector Socket, Center Strip Contacts Surface Mount Gold
150 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold
160 Position Connector Differential Pair Array, Male Surface Mount Gold
180 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
180 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
180 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
200 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
240 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
28 Position Connector Differential Pair Array, Male Surface Mount Gold
300 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
300 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
32 Position Connector Differential Pair Array, Female Surface Mount Gold
40 Position Connector Differential Pair Array, Male Surface Mount Gold
40 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
50 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold
56 Position Connector Differential Pair Array, Male Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
64 Position Connector Differential Pair Array, Female Surface Mount Gold
80 Position Connector Differential Pair Array, Male Surface Mount Gold
80 Position Connector Differential Pair Array, Male Surface Mount, Right Angle Gold
80 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
84 Position Connector Differential Pair Array, Male Surface Mount Gold
96 Position Connector Differential Pair Array, Female Surface Mount Gold
CONN DIFF ARRAY PLG 28P SMD GOLD
CONN DIFF ARRAY PLG 40P SMD GOLD
CONN DIFF ARRAY PLUG 120POS SMD
CONN HDR 120POS SMD GOLD
CONN HDR 160POS SMD GOLD
CONN HDR 180POS SMD GOLD
CONN HDR 40POS SMD GOLD
CONN HDR 60POS SMD GOLD
CONN SOCKET 100POS SMD GOLD
CONN SOCKET 50POS SMD GOLD

<< Prev Next >>