DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| ".050"" X .100"" FLEX STACK, HIGH-T" | |
| ".200"" POWER BOARD STACKER" | |
| "10 Position Header Spacer Connector 0.050"" (1.27mm) Gold Surface Mount" | |
| "12 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.050"" (1.27mm) Gold Surface Mount" | |
| "20 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "26 Position Header Spacer Connector 0.050"" (1.27mm) Gold Surface Mount" | |
| "3 Position Header Spacer Connector 0.050"" (1.27mm) Gold Surface Mount" | |
| "32 Position Header Spacer Connector 0.050"" (1.27mm) Gold Surface Mount" | |
| "4 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "40 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "44 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "50 Position Header Spacer Connector 0.050"" (1.27mm) Gold Surface Mount" | |
| "6 Position Header Spacer Connector 0.050"" (1.27mm) Gold Surface Mount" | |
| "6 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "60 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "8 Position Header Spacer Connector 0.050"" (1.27mm) Gold Surface Mount" | |
| 143 Position Connector High Density Array, Female Surface Mount Gold | |
| 143 Position Connector High Density Array, Male Surface Mount Gold | |
| 195 Position Connector High Density Array, Female Surface Mount Gold | |
| 195 Position Connector High Density Array, Male Surface Mount Gold | |
| 299 Position Connector High Density Array, Female Surface Mount Gold | |
| 299 Position Connector High Density Array, Male Surface Mount Gold | |
| 52POS HEADER MALE PIN BOARD TO B | |
| 54POS HEADER MALE PIN BOARD TO B | |
| 56POS HEADER MALE PIN BOARD TO B | |
| 58POS HEADER MALE PIN BOARD TO B | |
| 60POS HEADER MALE PIN BOARD TO B | |
| 62POS HEADER MALE PIN BOARD TO B | |
| 64POS HEADER MALE PIN BOARD TO B | |
| 66POS HEADER MALE PIN BOARD TO B | |
| 68POS HEADER MALE PIN BOARD TO B | |
| 70POS HEADER MALE PIN BOARD TO B | |
| 72POS HEADER MALE PIN BOARD TO B | |
| 74POS HEADER MALE PIN BOARD TO B | |
| 76POS HEADER MALE PIN BOARD TO B | |
| 78POS HEADER MALE PIN BOARD TO B | |
| 80POS HEADER MALE PIN BOARD TO B |
| << Prev | Next >> |