DigiKey Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| HUMIDITY AND TEMPERATURE SENSOR, | |
| HUMIDITY SENSOR, 4-20 MA, NTC | |
| HUMIDITY SENSOR, 4-20 MA | |
| Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount | |
| Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount | |
| Humidity Temperature Sensor 0 ~ 100% RH MODBUS ±2% RH User Defined | |
| Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount | |
| Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 6s Surface Mount | |
| Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined | |
| Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined | |
| Humidity Temperature Sensor Digital User Defined | |
| MONITORING SMART PROBE, LAYER N, | |
| PA TEMP/RH, DISPLAY, EWHT, GENER | |
| PA TEMP/RH, DISPLAY, EWHT | |
| PA TEMP/RH, DISPLAY, UWHT, GENER | |
| PA TEMP/RH, DISPLAY, UWHT | |
| PA TEMP/RH, EWHT, GENERIC | |
| PA TEMP/RH, EWHT | |
| PA TEMP/RH, UWHT, GENERIC | |
| PA TEMP/RH, UWHT | |
| TEMPERATURE AND HUMIDITY SENSOR, | |
| TEMPERATURE AND HUMIDITY SENSOR | |
| ULTRA MINIATURE SMART IR PROBE, | |
| WATER-RESISTANT HUMIDITY TRANSMI | |
| WATER-RESISTANT HUMIDITY/TEMPERA |
| << Prev |