Amphenol Corporation Humidity, Moisture Sensors T9602-5-D

Description
Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1565-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1565-ND
Humidity, Moisture Sensors 235-1565-ND
Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined

Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - T9602-5-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
T9602-5-D
Sensors, Transducers - Humidity, Moisture Sensors T9602-5-D
SENSOR HUMID/TEMP 5V I2C 2% MOD

SENSOR HUMID/TEMP 5V I2C 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1565-ND T9602-5-D
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 95 % 0.0 to 95 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details