Amphenol Corporation Humidity, Moisture Sensors T9602-3-A

Description
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1562-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1562-ND
Humidity, Moisture Sensors 235-1562-ND
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined

Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - T9602-3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
T9602-3-A
Sensors, Transducers - Humidity, Moisture Sensors T9602-3-A
SENSOR HUMI/TEMP 3.3V PDM 2% MOD

SENSOR HUMI/TEMP 3.3V PDM 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1562-ND T9602-3-A
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 95 % 0.0 to 95 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.1000 to 100 %
View Details
T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 1926503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details