Amphenol Corporation HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67 T9602-3-D-1

Description
HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67
Request a Quote Datasheet
Description
HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67 - T9602-3-D-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67
T9602-3-D-1
HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67 T9602-3-D-1
HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67

HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67

Buy Now
Humidity, Moisture Sensors - 235-1377-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1377-ND
Humidity, Moisture Sensors 235-1377-ND
Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined

Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - T9602-3-D-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
T9602-3-D-1
Sensors, Transducers - Humidity, Moisture Sensors T9602-3-D-1
SENSOR HUMI/TEMP 3.3V I2C 2% MOD

SENSOR HUMI/TEMP 3.3V I2C 2% MOD

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number T9602-3-D-1 235-1377-ND T9602-3-D-1
Product Name HUMIDITY & TEMP SENSOR, I2C, 2%RH, 3.3V, 1M CABLE, IP67 Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 95 % 0.0 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Relative Humidity Meter Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers