Silicon Labs Humidity, Moisture Sensors SI7021-A20-YM0R

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - SI7021-A20-YM0R-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
SI7021-A20-YM0R-ND
Humidity, Moisture Sensors SI7021-A20-YM0R-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1235440-SI7021-A20-YM0R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235440-SI7021-A20-YM0R
Sensors, Transducers - Humidity, Moisture Sensors 1235440-SI7021-A20-YM0R
Win Source Part Number: 1235440-SI7021-A20-Y M0R Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12 b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI7021 Product Status: Last Time Buy

Win Source Part Number: 1235440-SI7021-A20-YM0R
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tape & Reel (TR)
Response Time: 18 s
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Output: 12 b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI7021
Product Status: Last Time Buy

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7021-A20-YM0R
Sensors, Transducers - Humidity, Moisture Sensors SI7021-A20-YM0R
SENSOR RHT DGTL AUTO 6DFN

SENSOR RHT DGTL AUTO 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number SI7021-A20-YM0R-ND 1235440-SI7021-A20-YM0R SI7021-A20-YM0R
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details