Silicon Labs Humidity, Moisture Sensors SI7020-A10-IMR

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - SI7020-A10-IMR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
SI7020-A10-IMR-ND
Humidity, Moisture Sensors SI7020-A10-IMR-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7020-A10-IMR
Sensors, Transducers - Humidity, Moisture Sensors SI7020-A10-IMR
SENS HUMID/TEMP 3.6V I2C 3% 6DFN

SENS HUMID/TEMP 3.6V I2C 3% 6DFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number SI7020-A10-IMR-ND SI7020-A10-IMR
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - HPP801A031 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -76 to 284 F (-60 to 140 C)
View Details
6 suppliers
Air Humidity Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Meter
View Details