Amphenol Corporation Humidity, Moisture Sensors T9602-5-A-1

Description
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1380-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1380-ND
Humidity, Moisture Sensors 235-1380-ND
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined

Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined

Buy Now Datasheet
HUMDTY/TEMP SENSR,PDM ANALOG 5V,2%RH,1M CABLE - T9602-5-A-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
HUMDTY/TEMP SENSR,PDM ANALOG 5V,2%RH,1M CABLE
T9602-5-A-1
HUMDTY/TEMP SENSR,PDM ANALOG 5V,2%RH,1M CABLE T9602-5-A-1
HUMDTY/TEMP SENSR,PDM ANALOG 5V,2%RH,1M CABLE

HUMDTY/TEMP SENSR,PDM ANALOG 5V,2%RH,1M CABLE

Buy Now
Sensors, Transducers - Humidity, Moisture Sensors - T9602-5-A-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
T9602-5-A-1
Sensors, Transducers - Humidity, Moisture Sensors T9602-5-A-1
SENSOR HUMID/TEMP 5V PDM 2% MOD

SENSOR HUMID/TEMP 5V PDM 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 235-1380-ND T9602-5-A-1 T9602-5-A-1
Product Name Humidity, Moisture Sensors HUMDTY/TEMP SENSR,PDM ANALOG 5V,2%RH,1M CABLE Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 95 % 0.0 to 95 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details