Silicon Labs Humidity, Moisture Sensors SI7015-A20-GM

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4.5% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4.5% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-3134-5-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3134-5-ND
Humidity, Moisture Sensors 336-3134-5-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4.5% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4.5% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1235420-SI7015-A20-GM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235420-SI7015-A20-GM
Sensors, Transducers - Humidity, Moisture Sensors 1235420-SI7015-A20-GM
Win Source Part Number: 1235420-SI7015-A20-G M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 18 s Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±4.5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3134-5,SI7015-A2 0-GM Product Status: Obsolete

Win Source Part Number: 1235420-SI7015-A20-GM
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tube
Response Time: 18 s
Standard Package: 75
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±4.5% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3134-5,SI7015-A20-GM
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7015-A20-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7015-A20-GM
Sensors, Transducers - Humidity, Moisture Sensors SI7015-A20-GM
SENS HUMI/TEMP 3.6V I2C 4.5% QFN

SENS HUMI/TEMP 3.6V I2C 4.5% QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 336-3134-5-ND 1235420-SI7015-A20-GM SI7015-A20-GM
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 4.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details