Amphenol Corporation Humidity, Moisture Sensors T9602-3-D

Description
Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1563-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1563-ND
Humidity, Moisture Sensors 235-1563-ND
Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined

Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - T9602-3-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
T9602-3-D
Sensors, Transducers - Humidity, Moisture Sensors T9602-3-D
SENSOR HUMI/TEMP 3.3V I2C 2% MOD

SENSOR HUMI/TEMP 3.3V I2C 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1563-ND T9602-3-D
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 95 % 0.0 to 95 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data