Silicon Labs Moisture Sensors, Humidity - SI7021-A20-YM1R SI7021-A20-YM1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 806130-SI7021-A20-YM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12 b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 806130-SI7021-A20-YM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12 b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SI7021-A20-YM1R - 806130-SI7021-A20-YM1R - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7021-A20-YM1R
806130-SI7021-A20-YM1R
Moisture Sensors, Humidity - SI7021-A20-YM1R 806130-SI7021-A20-YM1R
Manufacturer: Silicon Labs Win Source Part Number: 806130-SI7021-A20-YM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12 b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 806130-SI7021-A20-YM1R
Packaging: Reel
Mounting Style: SMD
Response Time: 18S
Output Type: I2C
Output: 12 b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 6-DFN (3x3)
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.9V ~ 3.6V

Buy Now Datasheet
Humidity, Moisture Sensors - 336-4487-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-4487-1-ND
Humidity, Moisture Sensors 336-4487-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 336-4487-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-4487-6-ND
Humidity, Moisture Sensors 336-4487-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 336-4487-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-4487-2-ND
Humidity, Moisture Sensors 336-4487-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7021-A20-YM1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7021-A20-YM1R
Sensors, Transducers - Humidity, Moisture Sensors SI7021-A20-YM1R
SENSOR RHT DGTL AUTO 6DFN

SENSOR RHT DGTL AUTO 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 806130-SI7021-A20-YM1R 336-4487-1-ND SI7021-A20-YM1R
Product Name Moisture Sensors, Humidity - SI7021-A20-YM1R Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro XP - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details