Silicon Labs Humidity, Moisture Sensors SI7022-A20-IM

Description
Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-3144-5-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3144-5-ND
Humidity, Moisture Sensors 336-3144-5-ND
Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7022-A20-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7022-A20-IM
Sensors, Transducers - Humidity, Moisture Sensors SI7022-A20-IM
SENS HUMI/TEMP 3.6V PWM 3% 6DFN

SENS HUMI/TEMP 3.6V PWM 3% 6DFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 336-3144-5-ND SI7022-A20-IM
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - 10142048-20 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Absolute Moisture Meter - PCE-W3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Moisture Content Range 6 to 30 %
View Details