Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount
SENS HUMID/TEMP 3.6V PWM 3% 6DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Moisture Meters | Moisture Meters |
| Product Number | SI7023-A20-IM1R-ND | SI7023-A20-IM1R |
| Product Name | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | |
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % |
| Relative Humidity Accuracy | 2 % |