Silicon Labs Humidity, Moisture Sensors SI7021-A20-GM1

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-3141-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3141-ND
Humidity, Moisture Sensors 336-3141-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Moisture Sensors, Humidity - SI7021-A20-GM1 - 851112-SI7021-A20-GM1 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7021-A20-GM1
851112-SI7021-A20-GM1
Moisture Sensors, Humidity - SI7021-A20-GM1 851112-SI7021-A20-GM1
Manufacturer: Silicon Labs Win Source Part Number: 851112-SI7021-A20-GM 1 Features: Humidity Temperature Sensor 18 s Package: Strip Family Name: Si7021 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-3141, SI7021-A20-GM1-ND

Manufacturer: Silicon Labs
Win Source Part Number: 851112-SI7021-A20-GM1
Features: Humidity Temperature Sensor 18 s
Package: Strip
Family Name: Si7021
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-3141, SI7021-A20-GM1-ND

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7021-A20-GM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7021-A20-GM1
Sensors, Transducers - Humidity, Moisture Sensors SI7021-A20-GM1
SENS HUMI/TEMP 3.6V I2C 3% 6DFN

SENS HUMI/TEMP 3.6V I2C 3% 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 336-3141-ND 851112-SI7021-A20-GM1 SI7021-A20-GM1
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - SI7021-A20-GM1 Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers