Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount
Win Source Part Number: 1235423-SI7021-A10-I
Category: Sensors, Transducers>Humidity
Package: Tube
Response Time: 18 s
Standard Package: 75
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete
SENS HUMID/TEMP 3.6V I2C 2% 6DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | SI7021-A10-IM-ND | 1235423-SI7021-A10-IM | SI7021-A10-IM |
| Product Name | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | ||
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % | |
| Relative Humidity Accuracy | 2 % |