HUMIDITY & TEMP SENSOR, I2C, 2%RH, 5 V, 1M CABLE, IP67
Humidity Temperature Sensor 0 ~ 95% RH I²C ±2% RH 29s User Defined
SENSOR HUMID/TEMP 5V I2C 2% MOD
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | T9602-5-D-1 | 235-1378-ND | T9602-5-D-1 |
| Product Name | HUMIDITY & TEMP SENSOR, I2C, 2%RH, 5 V, 1M CABLE, IP67 | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Form Factor | Sensor | Sensor | |
| Variables Measured | Temperature | ||
| Relative Humidity Range | 0.0 to 95 % | 0.0 to 95 % |