Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7021-A10-GM

Description
Win Source Part Number: 1235422-SI7021-A10-G M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 18 s Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235422-SI7021-A10-G M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 18 s Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235422-SI7021-A10-GM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235422-SI7021-A10-GM
Sensors, Transducers - Humidity, Moisture Sensors 1235422-SI7021-A10-GM
Win Source Part Number: 1235422-SI7021-A10-G M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 18 s Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1235422-SI7021-A10-GM
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tube
Response Time: 18 s
Standard Package: 75
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet
Humidity, Moisture Sensors - SI7021-A10-GM-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
SI7021-A10-GM-ND
Humidity, Moisture Sensors SI7021-A10-GM-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7021-A10-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7021-A10-GM
Sensors, Transducers - Humidity, Moisture Sensors SI7021-A10-GM
SENS HUMID/TEMP 3.6V I2C 2% 6DFN

SENS HUMID/TEMP 3.6V I2C 2% 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1235422-SI7021-A10-GM SI7021-A10-GM-ND SI7021-A10-GM
Product Name Sensors, Transducers - Humidity, Moisture Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - 10142048-21 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Wood Moisture Meter - 5858052 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details