Silicon Labs Humidity, Moisture Sensors SI7023-A20-IM

Description
Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-SI7023-A20-IM-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-SI7023-A20-IM-ND
Humidity, Moisture Sensors 336-SI7023-A20-IM-ND
Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7023-A20-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7023-A20-IM
Sensors, Transducers - Humidity, Moisture Sensors SI7023-A20-IM
SENS HUMI/TEMP 3.6V PWM 3% 6DFN

SENS HUMI/TEMP 3.6V PWM 3% 6DFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 336-SI7023-A20-IM-ND SI7023-A20-IM
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Air Humidity Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details