Amphenol Corporation Humidity, Moisture Sensors T9602-3-A-1

Description
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1379-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1379-ND
Humidity, Moisture Sensors 235-1379-ND
Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined

Humidity Temperature Sensor 0 ~ 95% RH PDM ±2% RH 29s User Defined

Buy Now Datasheet
HUMIDITY & TEMP SENSOR, PDM ANALOG, 2%RH, 3.3V, 1M CABLE, - T9602-3-A-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
HUMIDITY & TEMP SENSOR, PDM ANALOG, 2%RH, 3.3V, 1M CABLE,
T9602-3-A-1
HUMIDITY & TEMP SENSOR, PDM ANALOG, 2%RH, 3.3V, 1M CABLE, T9602-3-A-1
HUMIDITY & TEMP SENSOR, PDM ANALOG, 2%RH, 3.3V, 1M CABLE,

HUMIDITY & TEMP SENSOR, PDM ANALOG, 2%RH, 3.3V, 1M CABLE,

Buy Now
Sensors, Transducers - Humidity, Moisture Sensors - T9602-3-A-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
T9602-3-A-1
Sensors, Transducers - Humidity, Moisture Sensors T9602-3-A-1
SENSOR HUMI/TEMP 3.3V PDM 2% MOD

SENSOR HUMI/TEMP 3.3V PDM 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 235-1379-ND T9602-3-A-1 T9602-3-A-1
Product Name Humidity, Moisture Sensors HUMIDITY & TEMP SENSOR, PDM ANALOG, 2%RH, 3.3V, 1M CABLE, Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 95 % 0.0 to 95 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data