Silicon Labs Humidity, Moisture Sensors SI7020-A20-IM1

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-3139-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3139-ND
Humidity, Moisture Sensors 336-3139-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 18s Surface Mount

Buy Now Datasheet
Moisture Sensors, Humidity - SI7020-A20-IM1 - 852137-SI7020-A20-IM1 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7020-A20-IM1
852137-SI7020-A20-IM1
Moisture Sensors, Humidity - SI7020-A20-IM1 852137-SI7020-A20-IM1
Manufacturer: Silicon Labs Win Source Part Number: 852137-SI7020-A20-IM 1 Features: Humidity Temperature Sensor 18 s Package: Strip Family Name: SI7020 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-3139, SI7020-A20-IM1-ND

Manufacturer: Silicon Labs
Win Source Part Number: 852137-SI7020-A20-IM1
Features: Humidity Temperature Sensor 18 s
Package: Strip
Family Name: SI7020
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-3139, SI7020-A20-IM1-ND

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7020-A20-IM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7020-A20-IM1
Sensors, Transducers - Humidity, Moisture Sensors SI7020-A20-IM1
SENS HUMI/TEMP 3.6V I2C 4% 6DFN

SENS HUMI/TEMP 3.6V I2C 4% 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 336-3139-ND 852137-SI7020-A20-IM1 SI7020-A20-IM1
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - SI7020-A20-IM1 Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 4 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensor Components - 10142048-01 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details