RegalRexnord Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
1 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
1 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1 1/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1 11/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
1 11/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
1 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
1 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
1 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
1 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
1 15/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
1 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
1 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
1 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1 3/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
1 3/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
1 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
1 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
1 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Set Collar Omitted
1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
1.125" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
1.1875" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
1.25" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
1.3775" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
1.5" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
1.7712" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
1.968" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
100 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
100mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
110 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
110 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
110 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
110mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
115mm Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
115mm Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
120 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
120 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
120 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
125mm Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
125mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
130 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
130 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
130mm Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
140 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
140 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
140mm Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
150 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
150 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
160 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
160 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
160 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
170 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
170 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
180 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
180 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
190 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Rexlon Lined Inner Ring Bore
2 1/2" Unmounted Spherical Roller Bearing, Adapter Mounted, Steel Retainers
2 1/2" Unmounted Spherical Roller Bearing, Adapter Mounted
2 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
2 1/2" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Precision Bore
2 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
2 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2 11/16" Unmounted Spherical Roller Bearing, Adapter Mounted
2 11/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
2 11/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
2 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
2 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Precision Bore
2 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
2 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted, Steel Retainers
2 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
2 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
2 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
2 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
2 15/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
2 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
2 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
2 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Teflon Lined Bore Inner Ring
2 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted
2 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
2 3/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
2 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2 3/4" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
2 3/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Precision Bore
2 3/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2 3/8" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
2 3/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Precision Bore, Steel Retainers
2 3/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Precision Bore
2 3/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted, Steel Retainers
2 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted
2 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
2 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
2 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar, Teflon Lined Inner Ring Bore
2 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
2 7/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Teflon Lined Bore Inner Ring
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2" Unmounted Spherical Roller Bearing, Adapter Mounted
2" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
2.25" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
2.625" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
2.75" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
2.9522" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
200 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
200 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
220 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
220 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
240 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
240 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
260 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
280 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
280 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
3 1/2" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
3 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
3 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
3 11/16" Unmounted Spherical Roller Bearing, Adapter Mounted
3 11/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
3 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
3 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
3 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
3 15/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar, Steel Retainers
3 15/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
3 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
3 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
3 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Teflon Lined Bore Inner Ring
3 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
3 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted
3 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
3 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
3 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
3 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Precision Bore, Steel Retainers
3 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Precision Bore
3 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
3 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
3 3/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
3 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted, Steel Retainers
3 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted
3 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Heat Treated Collars
3 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Precision Bore
3 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
3 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
3 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
3 7/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
3 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
3 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
3" Unmounted Spherical Roller Bearing, Adapter Mounted
3" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
3" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
3" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
3.4375" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
3.51" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
3.625" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
3/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
30 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
300 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
30mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
320 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
340 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
4 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
4 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
4 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
4 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
4 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
4 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
4 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
4 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted
4 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
4 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
4 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
4 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
4 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted
4 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
4 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
4 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
4 7/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
4" Unmounted Spherical Roller Bearing, Adapter Mounted
4" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
4" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
40 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric segmented retainer
45 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
45 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
45mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
5 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
5 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
5 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted
5 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted
5 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
5 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
5" Unmounted Spherical Roller Bearing, Adapter Mounted
5" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
5" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
50 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
50 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
50mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted, Steel Retainers
50mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
55 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
55 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
55mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted, Steel Retainers
55mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
6 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
6 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
6 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted
6 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
6" Unmounted Spherical Roller Bearing, Adapter Mounted
6" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
60 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
60 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
60mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted, Steel Retainers
60mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
60mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
65 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
65 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
65 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
65mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted, Steel Retainers
7" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
70 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
70mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted, Steel Retainers
70mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
70mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
75 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore, Bronze Retainer
75 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
75mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted, Steel Retainers
75mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
80 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
80 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
80 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
80mm Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
80mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted, Steel Retainers
80mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
80mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
85 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
85 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
85 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
85mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted, Steel Retainers
85mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
85mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
90 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
90 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
90mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
90mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
95 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
95 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Center Transfer Module - 2 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 0.99 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
Center Transfer Module - 2 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 0.99 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
CenterTransfer Module - 2 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 0.99 Inches Long. Single rollers. Frame in Rexnord® HP™ Acetal Material, Rollers in Polyethylene
CenterTransfer Module - 2 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 0.99 Inches Long. Single rollers. Frame in Rexnord® HP™ Acetal Material, Rollers in Polyethylene
End Bearing Insert In Lubricated Nylon With A 1/2 Inch Blind Bore
End Bearing Insert In Lubricated Nylon With A 1/2 Inch Through Bore
End Bearing Insert In Lubricated Nylon With A 5/8 Inch Blind Bore
End Bearing Insert In Lubricated Nylon With A 5/8 Inch Through Bore
End Bearing Insert In Lubricated Nylon With A 9/16 Inch Blind Bore
End Bearing Insert In Lubricated Nylon With A 9/16 Inch Through Bore
End Bearing Insert In Lubricated UHMWPE With A 1/2 Inch Blind Bore
End Bearing Insert In Lubricated UHMWPE With A 1/2 Inch Through Bore
End Bearing Insert In Lubricated UHMWPE With A 5/8 Inch Blind Bore
End Bearing Insert In Lubricated UHMWPE With A 5/8 Inch Through Bore
End Bearing Insert In Lubricated UHMWPE With A 9/16 Inch Blind Bore
End Bearing Insert In Lubricated UHMWPE With A 9/16 Inch Through Bore
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Blind Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Blind Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Blind Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Blind Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Blind Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Through Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Through Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Through Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Through Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 1/2 Inch Through Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Blind Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Blind Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Blind Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Blind Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Blind Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Through Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Through Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Through Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Through Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 5/8 Inch Through Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Blind Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Blind Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Blind Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Blind Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Blind Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Through Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Through Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Through Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Through Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated Nylon Bearing Insert And 9/16 Inch Through Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Blind Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Blind Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Blind Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Blind Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Blind Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Blind Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Blind Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Blind Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Blind Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Blind Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Through Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Through Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Through Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Through Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 5/8 Inch Through Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Blind Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Blind Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Blind Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Blind Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Blind Bore For 2-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Through Bore For 1-1/2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Through Bore For 1-1/2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Through Bore For 2 Inch Schedule 40 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Through Bore For 2 Inch Schedule 80 Pipe
End Bearing With Lubricated UHMWPE Bearing Insert And 9/16 Inch Through Bore For 2-1/2 Inch Schedule 40 Pipe
End Transfer Module with Lip - 2 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 1.66 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
End Transfer Module with Lip - 2 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 1.66 Inches Long. Multi roller. Uses M5 x 13 Millimeter Hardware. Frame and Rollers...
End Transfer Module with Lip - 2 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 1.66 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
End Transfer Module with Lip - 3 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 2.06 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
End Transfer Module with Lip - 3 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 2.06 Inches Long. Multi roller. Uses M5 x 13 Millimeter Hardware. Frame and Rollers...
End Transfer Module with Lip - 3 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 2.06 Inches Long. Single rollers. Frame in Rexnord® HP™ Acetal Material, Rollers in Polyethylene...
End Transfer Module with Lip - 3 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 2.06 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
End Transfer Module with Lip - 3 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 2.06 Inches Long. Single rollers. Frame in Rexnord® HP™ Acetal Material, Rollers in Polyethylene...
End Transfer Module without Lip - 3 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 1.44 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
End Transfer Module without Lip - 3 axle. 3.35 Inches Total Width, 2.66 Inches Roller Width, 1.44 Inches Long. Single rollers. Frame in Rexnord® HP™ Acetal Material, Rollers in Polyethylene...
End Transfer Module without Lip - 3 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 1.44 Inches Long. Multi roller. Frame and Rollers in Rexnord® HP™ Acetal Material
End Transfer Module without Lip - 3 axle. 4.53 Inches Total Width, 3.82 Inches Roller Width, 1.44 Inches Long. Single rollers. Frame in Rexnord® HP™ Acetal Material, Rollers in Polyethylene...
Product Family: Roller Bearing; Line: Rex
Rexnord 6090MMU Rex Spherical Roller Bearings 6000U Bearing Insert (Unmounted Replacement). Contact Rexnord for more details.
Rexnord 6100MMU78 Rex Spherical Roller Bearings 6000U Bearing Insert (Unmounted Replacement). Contact Rexnord for more details.
Round Roller Shaft. 1/2 Inch Shaft Size, 3.5 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 1/2 Inch Shaft Size, 3.5 Inch Length, 5/16-18 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 1/2 Inch Shaft Size, 4.25 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 1/2 Inch Shaft Size, 4.25 Inch Length, 5/16-18 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 1/2 Inch Shaft Size, 4.75 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 1/2 Inch Shaft Size, 4.75 Inch Length, 5/16-18 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 1/2 Inch Shaft Size, 6.25 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 5/8 Inch Shaft Size, 3.5 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 5/8 Inch Shaft Size, 3.5 Inch Length, 5/16-18 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 5/8 Inch Shaft Size, 4.25 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 5/8 Inch Shaft Size, 4.25 Inch Length, 5/16-18 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 5/8 Inch Shaft Size, 4.75 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 5/8 Inch Shaft Size, 4.75 Inch Length, 5/16-18 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 9/16 Inch Shaft Size, 3.5 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 9/16 Inch Shaft Size, 4.25 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Round Roller Shaft. 9/16 Inch Shaft Size, 4.75 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.

Next >>