RegalRexnord Rexnord 9507U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9507U

Description
5 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
5 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9507U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9507U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9507U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9507U
Rexnord 9507U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9507U
5 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted

5 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9507U
Product Name Rexnord 9507U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 5.4375 inch (138.112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB35020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 13.7795 inch (350.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details
Roller Bearings - 1469307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details