RegalRexnord Rexnord 2103U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2103U

Description
1 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
1 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2103U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2103U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2103U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2103U
Rexnord 2103U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2103U
1 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

1 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2103U
Product Name Rexnord 2103U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.1875 inch (30.162 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Rotation - Cross Roller Ring - RB35020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 13.7795 inch (350.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details