50 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22310LBC3 |
| Product Name | Link-Belt 22310LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 1.9685 inch (50.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |
| Overall Width | 1.5748 inch (40.000 mm) |