RegalRexnord Link-Belt 22338LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22338LBKC3

Description
190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
Description
190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22338LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22338LBKC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22338LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22338LBKC3
Link-Belt 22338LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22338LBKC3
190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22338LBKC3
Product Name Link-Belt 22338LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 7.4803 inch (190.000 mm)
Outside Diameter 15.7480 inch (399.999 mm)
Overall Width 5.1968 inch (131.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details