RegalRexnord Rexnord 2115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2115U

Description
1 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
1 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2115U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2115U
Rexnord 2115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2115U
1 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

1 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2115U
Product Name Rexnord 2115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.9375 inch (49.212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details