RegalRexnord Rexnord 5407YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5407YU

Description
4 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
4 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5407YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5407YU - RegalRexnord
Milwaukee, WI, United States
Rexnord 5407YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5407YU
Rexnord 5407YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5407YU
4 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

4 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5407YU
Product Name Rexnord 5407YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 4.4375 inch (112.712 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details