RegalRexnord Rexnord 2200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2200U

Description
2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2200U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2200U
Rexnord 2200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2200U
2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site
Bearing - 43470046 - Radwell International
Willingboro, NJ, United States
Bearing
43470046
Bearing 43470046
SELF ALIGNING ROLLER BEARING, BORE SIZE 2, SIZE CODE 6, TRIPLE LIP. FREE 2 YEAR RADWELL WARRANTY

SELF ALIGNING ROLLER BEARING, BORE SIZE 2, SIZE CODE 6, TRIPLE LIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 2200U 43470046
Product Name Rexnord 2200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings Bearing
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.0000 inch (50.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details